L-com, Inc. IP68 Rated SC Connector, Multimode, 5.0mm Crimp Sleeve, no Dust Cap FOC-IPSCMM-50N

Description
The L-com FOC-IPSCMM-50N is an IP68 Rated SC Fiber Optic Connector. The SC/PC connector is designed for use with multimode fiber, and is housed in an ingress-protected housing. The 5.0mm crimp option supports 5.3mm to 5.8mm jacketed fiber The L-com FOC-IPSCMM-50N is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCMM-50N IP68 SC Fiber Optic Connector, Multimode, 5.0mm crimp sleeve, w/o dust cap Features IP68-rated SC connector SC/PC connector for Multimode Fiber Supports 5.3-5.8mm jacketed fiber Application Telecom Broadcast Oil and Gas Renewable Energy Medical
Datasheet
Description
The L-com FOC-IPSCMM-50N is an IP68 Rated SC Fiber Optic Connector. The SC/PC connector is designed for use with multimode fiber, and is housed in an ingress-protected housing. The 5.0mm crimp option supports 5.3mm to 5.8mm jacketed fiber The L-com FOC-IPSCMM-50N is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCMM-50N IP68 SC Fiber Optic Connector, Multimode, 5.0mm crimp sleeve, w/o dust cap Features IP68-rated SC connector SC/PC connector for Multimode Fiber Supports 5.3-5.8mm jacketed fiber Application Telecom Broadcast Oil and Gas Renewable Energy Medical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP68 Rated SC Connector, Multimode, 5.0mm Crimp Sleeve, no Dust Cap - FOC-IPSCMM-50N - L-com, Inc.
North Andover, MA, United States
IP68 Rated SC Connector, Multimode, 5.0mm Crimp Sleeve, no Dust Cap
FOC-IPSCMM-50N
IP68 Rated SC Connector, Multimode, 5.0mm Crimp Sleeve, no Dust Cap FOC-IPSCMM-50N
The L-com FOC-IPSCMM-50N is an IP68 Rated SC Fiber Optic Connector. The SC/PC connector is designed for use with multimode fiber, and is housed in an ingress-protected housing. The 5.0mm crimp option supports 5.3mm to 5.8mm jacketed fiber The L-com FOC-IPSCMM-50N is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCMM-50N IP68 SC Fiber Optic Connector, Multimode, 5.0mm crimp sleeve, w/o dust cap Features IP68-rated SC connector SC/PC connector for Multimode Fiber Supports 5.3-5.8mm jacketed fiber Application Telecom Broadcast Oil and Gas Renewable Energy Medical

The L-com FOC-IPSCMM-50N is an IP68 Rated SC Fiber Optic Connector. The SC/PC connector is designed for use with multimode fiber, and is housed in an ingress-protected housing. The 5.0mm crimp option supports 5.3mm to 5.8mm jacketed fiber The L-com FOC-IPSCMM-50N is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCMM-50N IP68 SC Fiber Optic Connector, Multimode, 5.0mm crimp sleeve, w/o dust cap

Features

  • IP68-rated SC connector
  • SC/PC connector for Multimode Fiber
  • Supports 5.3-5.8mm jacketed fiber

Application

  • Telecom
  • Broadcast
  • Oil and Gas
  • Renewable Energy
  • Medical
Supplier's Site
Fibre Connector, Sc, Mm, 5.3-5.8Mm; Fibre Optic Connector Type L-Com - 83AH9618 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Connector, Sc, Mm, 5.3-5.8Mm; Fibre Optic Connector Type L-Com
83AH9618
Fibre Connector, Sc, Mm, 5.3-5.8Mm; Fibre Optic Connector Type L-Com 83AH9618
FIBRE CONNECTOR, SC, MM, 5.3-5.8MM; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:5.3mm to 5.8mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

FIBRE CONNECTOR, SC, MM, 5.3-5.8MM; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:5.3mm to 5.8mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FOC-IPSCMM-50N 83AH9618
Product Name IP68 Rated SC Connector, Multimode, 5.0mm Crimp Sleeve, no Dust Cap Fibre Connector, Sc, Mm, 5.3-5.8Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data