L-com, Inc.
Fiber Optic Connector Assemblies
FOC-RSTMMLS3
Description
RGD ST MM LOCKING SS 3MM
Request a Quote
Email Supplier
Datasheet
Description
RGD ST MM LOCKING SS 3MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
5073-FOC-RSTMMLS3-ND |
|
Product Name
|
Fiber Optic Connector Assemblies |
|
Mounting
|
Free Hanging (In-Line)
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Connector Type
Board Mount Connector
Gender
Male / Plug (optional feature); Female / Jack (optional feature)
Geometry
Straight (optional feature); Right Angle (optional feature)
View Details
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Contact Size (AWG)
24 AWG
View Details