L-com, Inc. Fiber Optic Conn, Lc, Duplex, 0.9Mm; Fibre Optic Connector Type L-Com FOC-LCSM0209-BLBU0

Description
FIBER OPTIC CONN, LC, DUPLEX, 0.9MM; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:0.9mm; Connector Body Material:-; Product Range:
Description
FIBER OPTIC CONN, LC, DUPLEX, 0.9MM; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:0.9mm; Connector Body Material:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Conn, Lc, Duplex, 0.9Mm; Fibre Optic Connector Type L-Com - 55AJ2117 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Conn, Lc, Duplex, 0.9Mm; Fibre Optic Connector Type L-Com
55AJ2117
Fiber Optic Conn, Lc, Duplex, 0.9Mm; Fibre Optic Connector Type L-Com 55AJ2117
FIBER OPTIC CONN, LC, DUPLEX, 0.9MM; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:0.9mm; Connector Body Material:-; Product Range:

FIBER OPTIC CONN, LC, DUPLEX, 0.9MM; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:0.9mm; Connector Body Material:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55AJ2117
Product Name Fiber Optic Conn, Lc, Duplex, 0.9Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products