L-com, Inc. IP68 Rated SC Connector, Multimode, 5.0mm Crimp Sleeve, with Dust Cap FOC-IPSCMM-50D

Description
The L-com FOC-IPSCMM-50D is an IP68 Rated SC Fiber Optic Connector. The SC/PC connector is designed for use with multimode fiber, and is housed in an ingress-protected housing. The 5.0mm crimp option supports 5.3mm to 5.8mm jacketed fiber. An IP68-rated dust cap is included. The L-com FOC-IPSCMM-50D is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCMM-50D IP68 SC Fiber Optic Connector, Multimode, 5.0mm crimp sleeve, with dust cap Features IP68-rated SC connector SC/PC connector for Multimode Fiber Supports 5.3-5.8mm jacketed fiber Includes Dust Cap Application Telecom Broadcast Oil and Gas Renewable Energy Medical
Datasheet
Description
The L-com FOC-IPSCMM-50D is an IP68 Rated SC Fiber Optic Connector. The SC/PC connector is designed for use with multimode fiber, and is housed in an ingress-protected housing. The 5.0mm crimp option supports 5.3mm to 5.8mm jacketed fiber. An IP68-rated dust cap is included. The L-com FOC-IPSCMM-50D is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCMM-50D IP68 SC Fiber Optic Connector, Multimode, 5.0mm crimp sleeve, with dust cap Features IP68-rated SC connector SC/PC connector for Multimode Fiber Supports 5.3-5.8mm jacketed fiber Includes Dust Cap Application Telecom Broadcast Oil and Gas Renewable Energy Medical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP68 Rated SC Connector, Multimode, 5.0mm Crimp Sleeve, with Dust Cap - FOC-IPSCMM-50D - L-com, Inc.
North Andover, MA, United States
IP68 Rated SC Connector, Multimode, 5.0mm Crimp Sleeve, with Dust Cap
FOC-IPSCMM-50D
IP68 Rated SC Connector, Multimode, 5.0mm Crimp Sleeve, with Dust Cap FOC-IPSCMM-50D
The L-com FOC-IPSCMM-50D is an IP68 Rated SC Fiber Optic Connector. The SC/PC connector is designed for use with multimode fiber, and is housed in an ingress-protected housing. The 5.0mm crimp option supports 5.3mm to 5.8mm jacketed fiber. An IP68-rated dust cap is included. The L-com FOC-IPSCMM-50D is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCMM-50D IP68 SC Fiber Optic Connector, Multimode, 5.0mm crimp sleeve, with dust cap Features IP68-rated SC connector SC/PC connector for Multimode Fiber Supports 5.3-5.8mm jacketed fiber Includes Dust Cap Application Telecom Broadcast Oil and Gas Renewable Energy Medical

The L-com FOC-IPSCMM-50D is an IP68 Rated SC Fiber Optic Connector. The SC/PC connector is designed for use with multimode fiber, and is housed in an ingress-protected housing. The 5.0mm crimp option supports 5.3mm to 5.8mm jacketed fiber. An IP68-rated dust cap is included. The L-com FOC-IPSCMM-50D is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCMM-50D IP68 SC Fiber Optic Connector, Multimode, 5.0mm crimp sleeve, with dust cap

Features

  • IP68-rated SC connector
  • SC/PC connector for Multimode Fiber
  • Supports 5.3-5.8mm jacketed fiber
  • Includes Dust Cap

Application

  • Telecom
  • Broadcast
  • Oil and Gas
  • Renewable Energy
  • Medical
Supplier's Site
Fibre Connector, Sc, Mm, 5.3-5.8Mm; Fibre Optic Connector Type L-Com - 83AH9617 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Connector, Sc, Mm, 5.3-5.8Mm; Fibre Optic Connector Type L-Com
83AH9617
Fibre Connector, Sc, Mm, 5.3-5.8Mm; Fibre Optic Connector Type L-Com 83AH9617
FIBRE CONNECTOR, SC, MM, 5.3-5.8MM; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:5.3mm to 5.8mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

FIBRE CONNECTOR, SC, MM, 5.3-5.8MM; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:5.3mm to 5.8mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FOC-IPSCMM-50D 83AH9617
Product Name IP68 Rated SC Connector, Multimode, 5.0mm Crimp Sleeve, with Dust Cap Fibre Connector, Sc, Mm, 5.3-5.8Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details