L-com, Inc. IP68 Rated SC Connector, SMF, APC, 7.0mm Crimp Sleeve, no Dust Cap FOC-IPSCSA-70N

Description
The L-com FOC-IPSCSA-70N is an IP68 Rated SC Fiber Optic Connector. It is designed for use with single mode fiber. The SC/APC connector is housed in a threaded, ingress-protected housing. The 7.0mm crimp option supports 6.8mm to 7.2mm jacketed fiber The L-com FOC-IPSCSA-70N is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCSA-70N IP68 SC Fiber Optic Connector, Single mode, APC, 7.0mm crimp sleeve, w/o dust cap Features IP68-rated SC connector SC/APC connector for Single Mode Fiber Supports 6.8-7.2mm jacketed fiber Includes Dust Cap Application Telecom Broadcast Oil and Gas Renewable Energy Medical
Datasheet
Description
The L-com FOC-IPSCSA-70N is an IP68 Rated SC Fiber Optic Connector. It is designed for use with single mode fiber. The SC/APC connector is housed in a threaded, ingress-protected housing. The 7.0mm crimp option supports 6.8mm to 7.2mm jacketed fiber The L-com FOC-IPSCSA-70N is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCSA-70N IP68 SC Fiber Optic Connector, Single mode, APC, 7.0mm crimp sleeve, w/o dust cap Features IP68-rated SC connector SC/APC connector for Single Mode Fiber Supports 6.8-7.2mm jacketed fiber Includes Dust Cap Application Telecom Broadcast Oil and Gas Renewable Energy Medical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP68 Rated SC Connector, SMF, APC, 7.0mm Crimp Sleeve, no Dust Cap - FOC-IPSCSA-70N - L-com, Inc.
North Andover, MA, United States
IP68 Rated SC Connector, SMF, APC, 7.0mm Crimp Sleeve, no Dust Cap
FOC-IPSCSA-70N
IP68 Rated SC Connector, SMF, APC, 7.0mm Crimp Sleeve, no Dust Cap FOC-IPSCSA-70N
The L-com FOC-IPSCSA-70N is an IP68 Rated SC Fiber Optic Connector. It is designed for use with single mode fiber. The SC/APC connector is housed in a threaded, ingress-protected housing. The 7.0mm crimp option supports 6.8mm to 7.2mm jacketed fiber The L-com FOC-IPSCSA-70N is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCSA-70N IP68 SC Fiber Optic Connector, Single mode, APC, 7.0mm crimp sleeve, w/o dust cap Features IP68-rated SC connector SC/APC connector for Single Mode Fiber Supports 6.8-7.2mm jacketed fiber Includes Dust Cap Application Telecom Broadcast Oil and Gas Renewable Energy Medical

The L-com FOC-IPSCSA-70N is an IP68 Rated SC Fiber Optic Connector. It is designed for use with single mode fiber. The SC/APC connector is housed in a threaded, ingress-protected housing. The 7.0mm crimp option supports 6.8mm to 7.2mm jacketed fiber The L-com FOC-IPSCSA-70N is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCSA-70N IP68 SC Fiber Optic Connector, Single mode, APC, 7.0mm crimp sleeve, w/o dust cap

Features

  • IP68-rated SC connector
  • SC/APC connector for Single Mode Fiber
  • Supports 6.8-7.2mm jacketed fiber
  • Includes Dust Cap

Application

  • Telecom
  • Broadcast
  • Oil and Gas
  • Renewable Energy
  • Medical
Supplier's Site
Fibre Connector, Sc, Sm, 6.8-7.2Mm; Fibre Optic Connector Type L-Com - 83AH9630 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Connector, Sc, Sm, 6.8-7.2Mm; Fibre Optic Connector Type L-Com
83AH9630
Fibre Connector, Sc, Sm, 6.8-7.2Mm; Fibre Optic Connector Type L-Com 83AH9630
FIBRE CONNECTOR, SC, SM, 6.8-7.2MM; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:6.8mm to 7.2mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

FIBRE CONNECTOR, SC, SM, 6.8-7.2MM; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:6.8mm to 7.2mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FOC-IPSCSA-70N 83AH9630
Product Name IP68 Rated SC Connector, SMF, APC, 7.0mm Crimp Sleeve, no Dust Cap Fibre Connector, Sc, Sm, 6.8-7.2Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
HyperMod Series: Heavy Duty Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-11000MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers