L-com, Inc. Fibre Connector, Mpo, Sm, 5.8-6.2Mm; Fibre Optic Connector Type L-Com FOC-IPMM1S-S60N

Description
FIBRE CONNECTOR, MPO, SM, 5.8-6.2MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:5.8mm to 6.2mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CONNECTOR, MPO, SM, 5.8-6.2MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:5.8mm to 6.2mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Connector, Mpo, Sm, 5.8-6.2Mm; Fibre Optic Connector Type L-Com - 83AH9608 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Connector, Mpo, Sm, 5.8-6.2Mm; Fibre Optic Connector Type L-Com
83AH9608
Fibre Connector, Mpo, Sm, 5.8-6.2Mm; Fibre Optic Connector Type L-Com 83AH9608
FIBRE CONNECTOR, MPO, SM, 5.8-6.2MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:5.8mm to 6.2mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

FIBRE CONNECTOR, MPO, SM, 5.8-6.2MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:5.8mm to 6.2mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH9608
Product Name Fibre Connector, Mpo, Sm, 5.8-6.2Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Connector Type Automotive Connector; Board Mount Connector; Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector; Wire to Wire Connector
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details