The L-com FOC-IPSCMM-70D is an IP68 Rated SC Fiber Optic Connector. The SC/PC connector is designed for use with multimode fiber, and is housed in an ingress-protected housing. The 7.0mm crimp option supports 6.8mm to 7.2mm jacketed fiber. An IP68-rated dust cap is included. The L-com FOC-IPSCMM-70D is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCMM-70D IP68 SC Fiber Optic Connector, Multimode, 7.0mm crimp sleeve, with dust cap
Features
Application
FIBRE CONNECTOR, SC, MM, 6.8-7.2MM; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:6.8mm to 7.2mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | FOC-IPSCMM-70D | 83AH9621 |
| Product Name | IP68 Rated SC Connector, Multimode, 7.0mm Crimp Sleeve, with Dust Cap | Fibre Connector, Sc, Mm, 6.8-7.2Mm; Fibre Optic Connector Type L-Com |
| Connector Type | Fibre Channel Connectors |