L-com, Inc. IP68 MPO Adapter, Inline, SMF/MMF FOA-MPI-0

Description
The L-com FOA-MPI-0 is an IP68 MPO Fiber Optic Adapter, intended for inline installations. Designed for use with single mode fiber and multimode fiber, the FOA-MPI-0 is designed to be durable and provide reliable mechanical mating of cable assemblies in harsh/outdoor environments. The FOC-IPADCAP dust cap is also available to protect this adapter from water and dust ingress when not connected in the field. Features IP68-rated MPO/MTP adapter/coupler Designed for inline installations of adapters Single mode or Multimode fiber Applications Application Telecom Broadcast Oil and Gas Renewable Energy Medical
Datasheet
Description
The L-com FOA-MPI-0 is an IP68 MPO Fiber Optic Adapter, intended for inline installations. Designed for use with single mode fiber and multimode fiber, the FOA-MPI-0 is designed to be durable and provide reliable mechanical mating of cable assemblies in harsh/outdoor environments. The FOC-IPADCAP dust cap is also available to protect this adapter from water and dust ingress when not connected in the field. Features IP68-rated MPO/MTP adapter/coupler Designed for inline installations of adapters Single mode or Multimode fiber Applications Application Telecom Broadcast Oil and Gas Renewable Energy Medical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP68 MPO Adapter, Inline, SMF/MMF - FOA-MPI-0 - L-com, Inc.
North Andover, MA, United States
IP68 MPO Adapter, Inline, SMF/MMF
FOA-MPI-0
IP68 MPO Adapter, Inline, SMF/MMF FOA-MPI-0
The L-com FOA-MPI-0 is an IP68 MPO Fiber Optic Adapter, intended for inline installations. Designed for use with single mode fiber and multimode fiber, the FOA-MPI-0 is designed to be durable and provide reliable mechanical mating of cable assemblies in harsh/outdoor environments. The FOC-IPADCAP dust cap is also available to protect this adapter from water and dust ingress when not connected in the field. Features IP68-rated MPO/MTP adapter/coupler Designed for inline installations of adapters Single mode or Multimode fiber Applications Application Telecom Broadcast Oil and Gas Renewable Energy Medical

The L-com FOA-MPI-0 is an IP68 MPO Fiber Optic Adapter, intended for inline installations. Designed for use with single mode fiber and multimode fiber, the FOA-MPI-0 is designed to be durable and provide reliable mechanical mating of cable assemblies in harsh/outdoor environments. The FOC-IPADCAP dust cap is also available to protect this adapter from water and dust ingress when not connected in the field.

Features

  • IP68-rated MPO/MTP adapter/coupler
  • Designed for inline installations of adapters
  • Single mode or Multimode fiber Applications

Application

  • Telecom
  • Broadcast
  • Oil and Gas
  • Renewable Energy
  • Medical
Supplier's Site
Fibre Optic Adapter, Mpo Sm-Mpo Mm, Ip68; Convert From Fiber Optic Connector L-Com - 83AH9577 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic Adapter, Mpo Sm-Mpo Mm, Ip68; Convert From Fiber Optic Connector L-Com
83AH9577
Fibre Optic Adapter, Mpo Sm-Mpo Mm, Ip68; Convert From Fiber Optic Connector L-Com 83AH9577
FIBRE OPTIC ADAPTER, MPO SM-MPO MM, IP68; Convert From Fiber Optic Connector:MPO; Convert To Fiber Optic Connector:MPO; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Panel Adapter; Product Range:- RoHS Compliant: Yes

FIBRE OPTIC ADAPTER, MPO SM-MPO MM, IP68; Convert From Fiber Optic Connector:MPO; Convert To Fiber Optic Connector:MPO; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Panel Adapter; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FOA-MPI-0 83AH9577
Product Name IP68 MPO Adapter, Inline, SMF/MMF Fibre Optic Adapter, Mpo Sm-Mpo Mm, Ip68; Convert From Fiber Optic Connector L-Com
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190814 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details