L-com, Inc. HFBR-4513 Simplex Connector for 1.0mm POF, Latching, Blue for 2.2mm OD Cable FOC-4513PFS22BL

Description
L-com's FOC-4513PFS22BL plastic optical fiber connector features a simplex latching mechanism, with a blue connector body. The connector is designed to be compatible with Versatile Link transmitters and receivers. The connector is intended for use with 1mm plastic optical fiber (POF) with a 2.2mm jacket. It is designed for applications requiring a greater retention force — 80 Newtons ( 18 lb.) — than provided by simplex nonlatching connector types. Features For use with Versatile Link transmitters and receivers Blue connector body for use with 1mm POF Latching design for greater retention Application Industrial Networking Audio, Video Versatile Link Transmitters and Receivers
Description
L-com's FOC-4513PFS22BL plastic optical fiber connector features a simplex latching mechanism, with a blue connector body. The connector is designed to be compatible with Versatile Link transmitters and receivers. The connector is intended for use with 1mm plastic optical fiber (POF) with a 2.2mm jacket. It is designed for applications requiring a greater retention force — 80 Newtons ( 18 lb.) — than provided by simplex nonlatching connector types. Features For use with Versatile Link transmitters and receivers Blue connector body for use with 1mm POF Latching design for greater retention Application Industrial Networking Audio, Video Versatile Link Transmitters and Receivers

Suppliers

Company
Product
Description
Supplier Links
HFBR-4513 Simplex Connector for 1.0mm POF, Latching, Blue for 2.2mm OD Cable - FOC-4513PFS22BL - L-com, Inc.
North Andover, MA, United States
HFBR-4513 Simplex Connector for 1.0mm POF, Latching, Blue for 2.2mm OD Cable
FOC-4513PFS22BL
HFBR-4513 Simplex Connector for 1.0mm POF, Latching, Blue for 2.2mm OD Cable FOC-4513PFS22BL
L-com's FOC-4513PFS22BL plastic optical fiber connector features a simplex latching mechanism, with a blue connector body. The connector is designed to be compatible with Versatile Link transmitters and receivers. The connector is intended for use with 1mm plastic optical fiber (POF) with a 2.2mm jacket. It is designed for applications requiring a greater retention force — 80 Newtons ( 18 lb.) — than provided by simplex nonlatching connector types. Features For use with Versatile Link transmitters and receivers Blue connector body for use with 1mm POF Latching design for greater retention Application Industrial Networking Audio, Video Versatile Link Transmitters and Receivers

L-com's FOC-4513PFS22BL plastic optical fiber connector features a simplex latching mechanism, with a blue connector body. The connector is designed to be compatible with Versatile Link transmitters and receivers. The connector is intended for use with 1mm plastic optical fiber (POF) with a 2.2mm jacket. It is designed for applications requiring a greater retention force — 80 Newtons ( 18 lb.) — than provided by simplex nonlatching connector types.

Features

  • For use with Versatile Link transmitters and receivers
  • Blue connector body for use with 1mm POF
  • Latching design for greater retention

Application

  • Industrial Networking
  • Audio, Video Versatile Link Transmitters and Receivers
Supplier's Site
Plastic Fiber Hfbr-4513 Smx Connector Blue Latch L-Com - 23AK3025 - Newark, An Avnet Company
Chicago, IL, United States
Plastic Fiber Hfbr-4513 Smx Connector Blue Latch L-Com
23AK3025
Plastic Fiber Hfbr-4513 Smx Connector Blue Latch L-Com 23AK3025
PLASTIC FIBER HFBR-4513 SMX CONNECTOR BLUE LATCH

PLASTIC FIBER HFBR-4513 SMX CONNECTOR BLUE LATCH

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FOC-4513PFS22BL 23AK3025
Product Name HFBR-4513 Simplex Connector for 1.0mm POF, Latching, Blue for 2.2mm OD Cable Plastic Fiber Hfbr-4513 Smx Connector Blue Latch L-Com
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 180 Contact for 2/0 AWG Cable Silver Plated Wire Contact - 1328G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details