L-com, Inc. Fiber Optic Conn, Mpo, Male, 4Mm; Fibre Optic Connector Type L-Com FOC-MPMSM1230-GRS00

Description
FIBER OPTIC CONN, MPO, MALE, 4MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:4mm; Connector Body Material:-; Product Range:
Description
FIBER OPTIC CONN, MPO, MALE, 4MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:4mm; Connector Body Material:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Conn, Mpo, Male, 4Mm; Fibre Optic Connector Type L-Com - 55AJ2153 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Conn, Mpo, Male, 4Mm; Fibre Optic Connector Type L-Com
55AJ2153
Fiber Optic Conn, Mpo, Male, 4Mm; Fibre Optic Connector Type L-Com 55AJ2153
FIBER OPTIC CONN, MPO, MALE, 4MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:4mm; Connector Body Material:-; Product Range:

FIBER OPTIC CONN, MPO, MALE, 4MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:4mm; Connector Body Material:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55AJ2153
Product Name Fiber Optic Conn, Mpo, Male, 4Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm C Connector, C 90° Plug - 190507A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
MIL-DTL-26482 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details