L-com, Inc. Fiber Optic Conn, Mpo, Male, 4Mm; Fibre Optic Connector Type L-Com FOC-MPMMM1230-AQS00

Description
FIBER OPTIC CONN, MPO, MALE, 4MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4mm; Connector Body Material:-; Product Range:
Description
FIBER OPTIC CONN, MPO, MALE, 4MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4mm; Connector Body Material:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Conn, Mpo, Male, 4Mm; Fibre Optic Connector Type L-Com - 55AJ2145 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Conn, Mpo, Male, 4Mm; Fibre Optic Connector Type L-Com
55AJ2145
Fiber Optic Conn, Mpo, Male, 4Mm; Fibre Optic Connector Type L-Com 55AJ2145
FIBER OPTIC CONN, MPO, MALE, 4MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4mm; Connector Body Material:-; Product Range:

FIBER OPTIC CONN, MPO, MALE, 4MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4mm; Connector Body Material:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55AJ2145
Product Name Fiber Optic Conn, Mpo, Male, 4Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Edgeboard Connectors - 609-10018783-10003ZLF-ND - DigiKey
Amphenol Communications Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Mounting Through Hole
View Details
2 suppliers
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details