L-com, Inc. Fibre Optic Adapter, Sc Sm-Sc Mm, Ip68; Convert From Fiber Optic Connector L-Com FOA-SCI-D

Description
FIBRE OPTIC ADAPTER, SC SM-SC MM, IP68; Convert From Fiber Optic Connector:SC; Convert To Fiber Optic Connector:SC; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Panel Adapter; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE OPTIC ADAPTER, SC SM-SC MM, IP68; Convert From Fiber Optic Connector:SC; Convert To Fiber Optic Connector:SC; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Panel Adapter; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Adapter, Sc Sm-Sc Mm, Ip68; Convert From Fiber Optic Connector L-Com - 83AH9581 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic Adapter, Sc Sm-Sc Mm, Ip68; Convert From Fiber Optic Connector L-Com
83AH9581
Fibre Optic Adapter, Sc Sm-Sc Mm, Ip68; Convert From Fiber Optic Connector L-Com 83AH9581
FIBRE OPTIC ADAPTER, SC SM-SC MM, IP68; Convert From Fiber Optic Connector:SC; Convert To Fiber Optic Connector:SC; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Panel Adapter; Product Range:- RoHS Compliant: Yes

FIBRE OPTIC ADAPTER, SC SM-SC MM, IP68; Convert From Fiber Optic Connector:SC; Convert To Fiber Optic Connector:SC; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Panel Adapter; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH9581
Product Name Fibre Optic Adapter, Sc Sm-Sc Mm, Ip68; Convert From Fiber Optic Connector L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
PCB Cable Mount Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details
CHAMELEON PLUG - 0266A03PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
View Details