L-com, Inc. Fiber Optic Conn, Lc, Duplex, 2Mm; Fibre Optic Connector Type L-Com FOC-LCMM0220-AQUER

Description
FIBER OPTIC CONN, LC, DUPLEX, 2MM; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:2mm; Connector Body Material:-; Product Range:
Description
FIBER OPTIC CONN, LC, DUPLEX, 2MM; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:2mm; Connector Body Material:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Conn, Lc, Duplex, 2Mm; Fibre Optic Connector Type L-Com - 55AJ2112 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Conn, Lc, Duplex, 2Mm; Fibre Optic Connector Type L-Com
55AJ2112
Fiber Optic Conn, Lc, Duplex, 2Mm; Fibre Optic Connector Type L-Com 55AJ2112
FIBER OPTIC CONN, LC, DUPLEX, 2MM; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:2mm; Connector Body Material:-; Product Range:

FIBER OPTIC CONN, LC, DUPLEX, 2MM; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:2mm; Connector Body Material:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55AJ2112
Product Name Fiber Optic Conn, Lc, Duplex, 2Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190502A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-11020TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers