L-com, Inc. Fibre Connector, Mpo, Mm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com FOC-IPMM1M-S48N

Description
FIBRE CONNECTOR, MPO, MM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CONNECTOR, MPO, MM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Connector, Mpo, Mm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com - 83AH9603 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Connector, Mpo, Mm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com
83AH9603
Fibre Connector, Mpo, Mm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com 83AH9603
FIBRE CONNECTOR, MPO, MM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

FIBRE CONNECTOR, MPO, MM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH9603
Product Name Fibre Connector, Mpo, Mm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Plug w/ATUM Strain Relief (Cat 6a) fits Amphenol (RJF) Ruggedized Backshell - 111177 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Edgeboard Connectors - 609-10018783-10003ZLF-ND - DigiKey
Amphenol Communications Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Mounting Through Hole
View Details
2 suppliers