L-com, Inc. Fibre Connector, Mpo, Mm, 5.8-6.2Mm; Fibre Optic Connector Type L-Com FOC-IPMM2M-S60N

Description
FIBRE CONNECTOR, MPO, MM, 5.8-6.2MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:5.8mm to 6.2mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CONNECTOR, MPO, MM, 5.8-6.2MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:5.8mm to 6.2mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Connector, Mpo, Mm, 5.8-6.2Mm; Fibre Optic Connector Type L-Com - 83AH9612 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Connector, Mpo, Mm, 5.8-6.2Mm; Fibre Optic Connector Type L-Com
83AH9612
Fibre Connector, Mpo, Mm, 5.8-6.2Mm; Fibre Optic Connector Type L-Com 83AH9612
FIBRE CONNECTOR, MPO, MM, 5.8-6.2MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:5.8mm to 6.2mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

FIBRE CONNECTOR, MPO, MM, 5.8-6.2MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:5.8mm to 6.2mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH9612
Product Name Fibre Connector, Mpo, Mm, 5.8-6.2Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1321-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details