HARTING Inc. of North America D-Sub Connector Assemblies 09670254704

Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1195-2708-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1195-2708-ND
D-Sub Connector Assemblies 1195-2708-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connectors - 9230985 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
9230985
D Sub Connectors 9230985
HARTING 09670254704 D-Sub Connector

HARTING 09670254704 D-Sub Connector

Supplier's Site
D Sub Connectors - 1174332 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1174332
D Sub Connectors 1174332
HARTING 09670254704 D-Sub Connector

HARTING 09670254704 D-Sub Connector

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-2708-ND 9230985
Product Name D-Sub Connector Assemblies D Sub Connectors
Connector Type D-Sub Connector D-Sub Connector
Mounting Free Hanging (In-Line) Panel mount
Current Rating 7.5 amps
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details