15 Position D-Sub Plug, Male Pins Connector
HARTING 09672155604 D-Sub Connector
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-2759-ND | 8739863 |
| Product Name | D-Sub Connector Assemblies | D Sub Connectors |
| Connector Type | D-Sub Connector | D-Sub Connector |
| Mounting | Free Hanging (In-Line) | Cable mount |
| Current Rating | 6.5 amps | |
| Contact Size (AWG) | 20 AWG |