15 Position D-Sub Plug, Male Pins Connector
HARTING 09672155615 D-Sub Connector
HARTING 09672155615 D-Sub Connector
HARTING 09672155615 D-Sub Connector
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-2760-ND | 9235069 | 6927819P |
| Product Name | D-Sub Connector Assemblies | D Sub Connectors | D Sub Connectors |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Mounting | Free Hanging (In-Line) | Panel mount | |
| Current Rating | 6.5 amps | ||
| Contact Size (AWG) | 20 AWG |