DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 20 30 40 50 60 70 80 81 82 83 84 85 86 87 88 89 90 91 92 100 110 120 130 140 150 200 250 300 350 400 450 500 1000 1500 2000 2212
Product Name Notes
"PC Pin Terminal Connector Through Hole Gold 0.017"" (0.43mm) Dia"
100 Position D-Type, Micro-D Plug, Male Pins Connector
100 Position D-Type, Micro-D Receptacle, Female Sockets Connector
15 Position D-Sub Plug, Male Pins Connector
15 Position D-Sub Receptacle, Female Sockets Connector
15 Position D-Sub, High Density Plug, Male Pins Connector
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
15P ANG STD M PL2_4-40 NUT_SAMPL
21 Position D-Type, Micro-D Receptacle, Female Sockets Connector
25 Position D-Sub Plug, Male Pins Connector
25 Position D-Sub Receptacle, Female Sockets Connector
25 Position D-Type, Micro-D Plug, Male Pins Connector
25 Position D-Type, Micro-D Receptacle, Female Sockets Connector
25P ANG STD M PL2_4-40 NUT_SAMPL
25P STR FE PL2_4-40 SL_SAMPLE
26 Position D-Sub, High Density Plug, Male Pins Connector
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
3 Position Connector Through Hole, Right Angle Gold
3 Rectangular Connectors - Housings Insert, Male Pins
31 Position D-Type, Micro-D Plug, Male Pins Connector
31 Position D-Type, Micro-D Receptacle, Female Sockets Connector
37 Position D-Sub Receptacle, Female Sockets Connector
37 Position D-Type, Micro-D Plug, Male Pins Connector
37 Position D-Type, Micro-D Receptacle, Female Sockets Connector
4 (Power) Position Connector Through Hole, Right Angle
4 Position Connector Through Hole
4 Position Rectangular Connector Cage Clamp 12-20 AWG
4 Position Rectangular Connector Crimp 12-20 AWG
4 Rectangular Connectors - Housings Insert, Male Pins
44 Position D-Sub, High Density Plug, Male Pins Connector
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
51 Position D-Type, Micro-D Plug, Male Pins Connector
62 Position D-Sub, High Density Plug, Male Pins Connector
62 Position D-Sub, High Density Receptacle, Female Sockets Connector
78 Position D-Sub, High Density Plug, Male Pins Connector
78 Position D-Sub, High Density Receptacle, Female Sockets Connector
8p8c (2) Panel Connector Assembly Top Entry IDC
8p8c Panel Connector Assembly Top Entry IDC
9 Position D-Sub Plug, Male Pins Connector
9 Position D-Sub Receptacle, Female Sockets Connector
9P ANG STD F PL2_4-40 NUT_SAMPLE
CONN D-SUB PLG 9POS SMD R/A SLDR
CONN D-SUB PLUG 15P SMD R/A SLDR
CONN D-SUB PLUG 25P SMD R/A SLDR
CONN D-SUB PLUG 25POS SMD SOLDER
CONN D-SUB PLUG 9POS SMD SOLDER
CONN D-SUB RCPT 15POS SMD SOLDER
CONN D-SUB RCPT 9P SMD R/A SLDR
CONN D-SUB RCPT 9POS SMD SOLDER
CONN DSUB SCK 26AWG CRIMP 500PCS
Connector Boot For Modular Plugs
Connector For
Connector Polarizing Device (Key, Plug, Post) For Han® Inserts
Contact Spring Surface Mount
Contact Spring Through Hole, Solder Cup
Contact Spring Through Hole
Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Snap-In
Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Square Flange
D-Sub Contact Female Socket Gold 24-26 AWG Crimp Stamped
D-Sub Contact Male Pin Gold 24 ~ 26 AWG Crimp Stamped
D-Sub Contact Male Pin Gold 24-26 AWG Crimp Stamped
D-Sub Contact Male Pin Gold Crimp Machined
D-Sub Contact Male Pin Gold or Gold-Palladium 24-26 AWG Crimp Stamped
D-SUB SMT 15PIN ANGLED LOW-PROFI
D-SUB SMT 25PIN ANGLED LOW-PROFI
D-SUB SMT 9PIN ANGLED LOW-PROFIL
D-SUB SMT 9PIN STRAIGHT FEMALE,
Fiber Optic Connector
Fiber Optic Plug Connector LC 4-Plex
Fiber Optic Plug Connector LC Duplex Black
Fiber Optic Receptacle Connector LC Duplex Black
HARTING PUSHPULL V4 V1.0 LC DUPL
HIGH DENSITY D-SUB 15PIN MALE CR
Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded Cat3
Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) Vertical Unshielded Cat3
Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Unshielded Cat3
Jack Modular Connector 6p4c (RJ11, RJ14) Vertical Unshielded Cat3
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Unshielded Cat3
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat3
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat3
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat3
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded Cat3
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3
Jack Modular Connector 8p8c, 3 Power Cat5
LOW PROFILE SMT SPRING-LOADED PI
MINI PUSHPULL DUST CAP IP65 CABL
MINI PUSHPULL DUST CAP IP65 DEV
MINI PUSHPULL HOUSING IX IND WO
MINI PUSHPULL IX INDUSTRIAL 8-PO
MINI PUSHPULL PFT IX INDUSTRIAL
MPP-CC-CRP-T1-2P-M-P -STR
MPP-CC-IDC-IX-10P-M- P-STR C-COD
MPP-CC-IDC-IX-8P-M-P -STR C-COD A
MPP-PFT-T1-F-P
MPP-PFT-T1/T1-2P-F-P
Pin Contact Gold 12 AWG Crimp Power
Pin Contact Gold 14-16 AWG Crimp Power
Pin Contact Gold 18 AWG Crimp
Pin Contact Gold 18-20 AWG Crimp Power
Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position
Plug for Male Contacts Housing D-Sub, High Density Connector 26 Position
Plug for Male Contacts Housing D-Sub, High Density Connector 44 Position
Plug for Male Contacts Housing D-Sub, High Density Connector 62 Position
Plug for Male Contacts Housing D-Sub, High Density Connector 78 Position
Plug Modular Connector 8p8c (RJ45), 3 Power Position Shielded Cat5 Crimp
Plug Modular Connector 8p8c (RJ45), 3 Power Position Shielded Cat5 IDC
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5 IDC
Position Connector
R/A LOW PROF. SHIELDED PC JACK T
Receptacle for Female Contacts Housing D-Sub, High Density Connector 15 Position
Receptacle for Female Contacts Housing D-Sub, High Density Connector 26 Position
Receptacle for Female Contacts Housing D-Sub, High Density Connector 44 Position
Receptacle for Female Contacts Housing D-Sub, High Density Connector 62 Position
Receptacle for Female Contacts Housing D-Sub, High Density Connector 78 Position
Socket Contact Gold 12 AWG Crimp Power
Socket Contact Gold 14-16 AWG Crimp Power
Socket Contact Gold 18 AWG Crimp
Socket Contact Gold 18-20 AWG Crimp Power

<< Prev Next >>