"64 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL, 64POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
341 SERIES (.100" (2.54MM) CONTA
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-341-064-560-203-ND | 66AJ1678 | 341-064-560-203 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual, 64Pos, Lug; Card Edge Connector Type Edac | Card Edge Connectors - Edgeboard Connectors |
| Gender | Female / Jack | ||
| Mounting | Board Edge, Straddle Mount | Panel Mount | |
| Contact Pitch | 2.54 mm (0.1000 inch) | ||
| Number of Contacts | 64 # |