EDAC, Inc. Edgeboard Connectors 341-070-556-202

Description
"70 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"70 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-341-070-556-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-341-070-556-202-ND
Edgeboard Connectors 151-341-070-556-202-ND
"70 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"70 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 70Pos, Lug; Card Edge Connector Type Edac - 66AJ2829 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 70Pos, Lug; Card Edge Connector Type Edac
66AJ2829
Card Edge Conn, Dual, 70Pos, Lug; Card Edge Connector Type Edac 66AJ2829
CARD EDGE CONN, DUAL, 70POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 70POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-341-070-556-202-ND 66AJ2829
Product Name Edgeboard Connectors Card Edge Conn, Dual, 70Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 70 #
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79033-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
PC Pin, Single Post Connectors - 36-1408-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Connectors - NCV-FYG-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
PCI Express - 10018783-11021TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers