EDAC, Inc. Edgeboard Connectors 341-072-522-203

Description
"72 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"72 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-341-072-522-203-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-341-072-522-203-ND
Edgeboard Connectors 151-341-072-522-203-ND
"72 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"72 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 72Pos, Solder; Card Edge Connector Type Edac - 65AJ7055 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 72Pos, Solder; Card Edge Connector Type Edac
65AJ7055
Card Edge Conn, Dual, 72Pos, Solder; Card Edge Connector Type Edac 65AJ7055
CARD EDGE CONN, DUAL, 72POS, SOLDER; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 72POS, SOLDER; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-341-072-522-203-ND 65AJ7055
Product Name Edgeboard Connectors Card Edge Conn, Dual, 72Pos, Solder; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 72 #
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28594-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCS-FL2G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002412ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A50018-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details