The 341-060-555-203 is a card edge connector from Lingto Electronic Limited, designed with a 0.100,Äù (3.96mm) pitch and suitable for a nominal thickness of 0.062,Äù (1.57mm) printed circuit board. It features a low-profile insulator body measuring 0.473,Äù (12.01mm) and is available in single or dual row configurations. The connector supports various mounting options, including no mounting lugs, through mounting holes, and threaded inserts. Constructed from UL 94V-0 thermoplastic polyester, the insulator material ensures durability. The contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails, backed by nickel underplating. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C, making it suitable for various environments. The insertion force is capped at 16 oz (4.45 N) per contact pair, while the withdrawal force is a minimum of 1 oz (0.28 N) per contact pair. The product is RoHS compliant, ensuring it meets environmental standards.
"60 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL, 60POS, SOLDER LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
341 SERIES (.100" (2.54MM) CONTA
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-341-060-555-203-ND | 65AJ5992 | 341-060-555-203 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual, 60Pos, Solder Lug; Card Edge Connector Type Edac | Card Edge Connectors - Edgeboard Connectors |
| Gender | Female / Jack | ||
| Mounting | Through Hole | Panel Mount | |
| Contact Pitch | 2.54 mm (0.1000 inch) | ||
| Number of Contacts | 60 # |