EDAC, Inc. Edgeboard Connectors 341-058-524-103

Description
"58 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"58 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-341-058-524-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-341-058-524-103-ND
Edgeboard Connectors 151-341-058-524-103-ND
"58 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"58 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 58Pos, Solder; Card Edge Connector Type Edac - 64AJ3541 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 58Pos, Solder; Card Edge Connector Type Edac
64AJ3541
Card Edge Conn, Single, 58Pos, Solder; Card Edge Connector Type Edac 64AJ3541
CARD EDGE CONN, SINGLE, 58POS, SOLDER; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:58 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:341 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 58POS, SOLDER; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:58 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:341 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-341-058-524-103-ND 64AJ3541
Product Name Edgeboard Connectors Card Edge Conn, Single, 58Pos, Solder; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A0107-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
3 suppliers
Ethernet Connectors - 1442247 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug; Female / Jack
View Details
Power Edge Card Right Angle Solder Type Connector - 83808-F41P64 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details