HARTING Inc. of North America Heavy Duty Connector Inserts, Modules 19410012700

Description
Female Module 1 Position Screw
Request a Quote Datasheet
Description
Female Module 1 Position Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Inserts, Modules - 1195-3174-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
1195-3174-ND
Heavy Duty Connector Inserts, Modules 1195-3174-ND
Female Module 1 Position Screw

Female Module 1 Position Screw

Buy Now Datasheet
Power Connectors - 19410012700 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
19410012700
Power Connectors 19410012700
Heavy Duty Power Connectors HAN ECO GROU

Heavy Duty Power Connectors HAN ECO GROU

Buy Now
Swedesboro, NJ, United States
Power Connectors
19410012700
Power Connectors 19410012700
Han-Eco Mod.-PE module-f 16-6 AWG

Han-Eco Mod.-PE module-f 16-6 AWG

Buy Now
Connector/Terminal/Pin - 32391255 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32391255
Connector/Terminal/Pin 32391255
HEAVY DUTY MODULE, RCPT, 1POS, 16-6AWG; PRODUCT RANGE:HAN-MODULAR SERIES; NO. OF CONTACTS:1CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:RECEPTACLE; HEAVY DUTY CONTACT TYPE:SCREW SOCKET; CURRENT RATING:-; WIRE SIZE AWG MAX:6AWG ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY MODULE, RCPT, 1POS, 16-6AWG; PRODUCT RANGE:HAN-MODULAR SERIES; NO. OF CONTACTS:1CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:RECEPTACLE; HEAVY DUTY CONTACT TYPE:SCREW SOCKET; CURRENT RATING:-; WIRE SIZE AWG MAX:6AWG ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-3174-ND 19410012700 32391255
Product Name Heavy Duty Connector Inserts, Modules Power Connectors Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1303-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
1/4″ Phone Plug (WE-301/PJ051) - 9320 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details