HARTING Inc. of North America Power Connectors 19411100522

Description
Heavy Duty Power Connectors HAN ECO 10B
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN ECO 10B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 19411100522 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
19411100522
Power Connectors 19411100522
Heavy Duty Power Connectors HAN ECO 10B

Heavy Duty Power Connectors HAN ECO 10B

Buy Now
Heavy Duty Connector Housings, Hoods, Bases - 1195-3182-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-3182-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-3182-ND
Hood Connector Side Entry M32 10B IP65 - Dust Tight, Water Resistant

Hood Connector Side Entry M32 10B IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Side Entry Hood W/ Gland, Han-Eco, 10B, Plastic; Product Range Harting - 48T3270 - Newark, An Avnet Company
Chicago, IL, United States
Side Entry Hood W/ Gland, Han-Eco, 10B, Plastic; Product Range Harting
48T3270
Side Entry Hood W/ Gland, Han-Eco, 10B, Plastic; Product Range Harting 48T3270
SIDE ENTRY HOOD W/ GLAND, HAN-ECO, 10B, PLASTIC; Product Range:Han-Eco Series; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide), Glass Filled Body; For Use With:Han 10B Inserts & Bases; Locking Type:2 Lever RoHS Compliant: Yes

SIDE ENTRY HOOD W/ GLAND, HAN-ECO, 10B, PLASTIC; Product Range:Han-Eco Series; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide), Glass Filled Body; For Use With:Han 10B Inserts & Bases; Locking Type:2 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19411100522 1195-3182-ND 48T3270
Product Name Power Connectors Heavy Duty Connector Housings, Hoods, Bases Side Entry Hood W/ Gland, Han-Eco, 10B, Plastic; Product Range Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1242-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details