HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19410240301

Description
Base - Panel Mount Connector Bottom Entry 24B IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Base - Panel Mount Connector Bottom Entry 24B IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1195-3178-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-3178-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-3178-ND
Base - Panel Mount Connector Bottom Entry 24B IP65 - Dust Tight, Water Resistant

Base - Panel Mount Connector Bottom Entry 24B IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Power Connectors - 19410240301 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
19410240301
Power Connectors 19410240301
Heavy Duty Power Connectors HAN ECO 24B

Heavy Duty Power Connectors HAN ECO 24B

Buy Now
Heavy Duty Housing, 24B, 2Lever/bulkhead; Product Range Harting - 30AC7068 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 24B, 2Lever/bulkhead; Product Range Harting
30AC7068
Heavy Duty Housing, 24B, 2Lever/bulkhead; Product Range Harting 30AC7068
HEAVY DUTY HOUSING, 24B, 2LEVER/BULKHEAD; Product Range:Han-Eco Series; Connector Mounting:Bulkhead Mount; Rectangular Shell Size:24B; For Use With:Harting Han-Eco Series Heavy Duty Connectors; Locking Type:2 Lever RoHS Compliant: Yes

HEAVY DUTY HOUSING, 24B, 2LEVER/BULKHEAD; Product Range:Han-Eco Series; Connector Mounting:Bulkhead Mount; Rectangular Shell Size:24B; For Use With:Harting Han-Eco Series Heavy Duty Connectors; Locking Type:2 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-3178-ND 19410240301 30AC7068
Product Name Heavy Duty Connector Housings, Hoods, Bases Power Connectors Heavy Duty Housing, 24B, 2Lever/bulkhead; Product Range Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers