"4 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
4 Pos Spring Cage Terminal Block, 5.08mm, 16A, 300V, Green Product overview: 1942507 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 16A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1942507 can be used for catalog matching and distributor lookup.
Manufacturer: Phoenix Contact
Win Source Part Number: 1334611-1942507
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Plug Wire Entry: 180°
Termination Style: Screwless - Push-In Spring
Current - IEC: 16A
Voltage - IEC: 630 V
Current - UL: 16 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 12-26 AWG
Wire Gauge or Range - mm2: 0.2-2.5mm2
Color: Green
Contact Mating Finish: Tin
Features: Mating Flange, Retention Latches (Non-Wire Side)
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting: Free Hanging (In-Line)
Insulation Height: 0.591" (15.00mm)
Wire Strip Length: 10mm
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Other Part Number: FKC 2 5 HC/ 4-STF-5 08
RoHS Status: RoHS Compliant
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1942507-ND | 370-1942507 | 1334611-1942507 |
| Product Name | Headers, Plugs and Sockets | 16A 300V Electronic Connector | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets |
| Geometry | Straight; 180° | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |
| Current Rating | 16.0 amps | 12.0 amps | |
| Contact Size (AWG) | 12 to 26 AWG |