HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19410060301

Description
Base - Panel Mount Connector Bottom Entry 6B IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Base - Panel Mount Connector Bottom Entry 6B IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1195-3175-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-3175-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-3175-ND
Base - Panel Mount Connector Bottom Entry 6B IP65 - Dust Tight, Water Resistant

Base - Panel Mount Connector Bottom Entry 6B IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Power Connectors - 19410060301 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
19410060301
Power Connectors 19410060301
Heavy Duty Power Connectors HAN ECO 6B B

Heavy Duty Power Connectors HAN ECO 6B B

Buy Now
Swedesboro, NJ, United States
Power Connectors
19410060301
Power Connectors 19410060301
Han-Eco Mod.6-HBM

Han-Eco Mod.6-HBM

Buy Now
Heavy Duty Connector Housings, Hoods, Bases - 19410060301 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Housings, Hoods, Bases
19410060301
Heavy Duty Connector Housings, Hoods, Bases 19410060301
CONN BASE BOTTOM ENTRY SZ6B

CONN BASE BOTTOM ENTRY SZ6B

Supplier's Site Datasheet
Heavy Duty Housing, 6B, 2Lever, Bulkhead; Product Range Harting - 30AC7063 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 6B, 2Lever, Bulkhead; Product Range Harting
30AC7063
Heavy Duty Housing, 6B, 2Lever, Bulkhead; Product Range Harting 30AC7063
HEAVY DUTY HOUSING, 6B, 2LEVER, BULKHEAD; Product Range:Han-Eco Series; Connector Mounting:Bulkhead Mount; Rectangular Shell Size:6B; For Use With:Harting Han-Eco Series Size 6B Hoods & Inserts; Locking Type:2 Lever RoHS Compliant: Yes

HEAVY DUTY HOUSING, 6B, 2LEVER, BULKHEAD; Product Range:Han-Eco Series; Connector Mounting:Bulkhead Mount; Rectangular Shell Size:6B; For Use With:Harting Han-Eco Series Size 6B Hoods & Inserts; Locking Type:2 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-3175-ND 19410060301 19410060301 30AC7063
Product Name Heavy Duty Connector Housings, Hoods, Bases Power Connectors Heavy Duty Connector Housings, Hoods, Bases Heavy Duty Housing, 6B, 2Lever, Bulkhead; Product Range Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data