HARWIN 5+5 Pos. Male DIL Horizontal Throughboard Conn. M20-9740546

Description
Double Row, 3mm PC Tail, 5.8mm mating pin length – 10 contacts (5+5). Tin finish on contact area and termination. Can be cut to a smaller number of contacts using the M20 Hand Cutting Tool Z1022-00.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail, 5.8mm mating pin length – 10 contacts (5+5). Tin finish on contact area and termination. Can be cut to a smaller number of contacts using the M20 Hand Cutting Tool Z1022-00.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL Horizontal Throughboard Conn. - M20-9740546 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL Horizontal Throughboard Conn.
M20-9740546
5+5 Pos. Male DIL Horizontal Throughboard Conn. M20-9740546
Double Row, 3mm PC Tail, 5.8mm mating pin length – 10 contacts (5+5). Tin finish on contact area and termination. Can be cut to a smaller number of contacts using the M20 Hand Cutting Tool Z1022-00.
  • Double Row, 3mm PC Tail, 5.8mm mating pin length – 10 contacts (5+5).
  • Tin finish on contact area and termination.
  • Can be cut to a smaller number of contacts using the M20 Hand Cutting Tool Z1022-00.
Supplier's Site Datasheet
Headers, Male Pins - M20-9740546-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M20-9740546-ND
Headers, Male Pins M20-9740546-ND
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M20-9740546 M20-9740546-ND
Product Name 5+5 Pos. Male DIL Horizontal Throughboard Conn. Headers, Male Pins
Gender Male / Plug
Current Rating 3.0 amps 3.0 amps
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data