HARWIN Headers, Male Pins M20-9970646

Description
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 952-3292-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3292-ND
Headers, Male Pins 952-3292-ND
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"

"Connector Header Through Hole 12 position 0.100"" (2.54mm)"

Buy Now Datasheet
6+6 Pos. Male Dil Vertical Throughboard Conn. Rohs Compliant Harwin - 55K9937 - Newark, An Avnet Company
Chicago, IL, United States
6+6 Pos. Male Dil Vertical Throughboard Conn. Rohs Compliant Harwin
55K9937
6+6 Pos. Male Dil Vertical Throughboard Conn. Rohs Compliant Harwin 55K9937
6+6 Pos. Male DIL Vertical Throughboard Conn. RoHS Compliant: Yes

6+6 Pos. Male DIL Vertical Throughboard Conn. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-3292-ND 55K9937
Product Name Headers, Male Pins 6+6 Pos. Male Dil Vertical Throughboard Conn. Rohs Compliant Harwin
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Headers - 1224773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Quick Connects, Quick Disconnect Connectors - 36-1229-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers