HARWIN 8 Pos. Male SIL Vertical Throughboard Conn. M20-9770846

Description
Single Row 3mm PC Tail, 5.8mm mating pin length – 8 contacts. Tin finish on contact area and termination. Can be cut to a smaller number of contacts using the M20 Hand Cutting Tool Z1022-00.
Request a Quote Datasheet
Description
Single Row 3mm PC Tail, 5.8mm mating pin length – 8 contacts. Tin finish on contact area and termination. Can be cut to a smaller number of contacts using the M20 Hand Cutting Tool Z1022-00.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Pos. Male SIL Vertical Throughboard Conn. - M20-9770846 - Harwin Plc
Portsmouth, United Kingdom
8 Pos. Male SIL Vertical Throughboard Conn.
M20-9770846
8 Pos. Male SIL Vertical Throughboard Conn. M20-9770846
Single Row 3mm PC Tail, 5.8mm mating pin length – 8 contacts. Tin finish on contact area and termination. Can be cut to a smaller number of contacts using the M20 Hand Cutting Tool Z1022-00.
  • Single Row 3mm PC Tail, 5.8mm mating pin length – 8 contacts.
  • Tin finish on contact area and termination.
  • Can be cut to a smaller number of contacts using the M20 Hand Cutting Tool Z1022-00.
Supplier's Site Datasheet
Headers, Male Pins - 952-1815-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1815-ND
Headers, Male Pins 952-1815-ND
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"

"Connector Header Through Hole 8 position 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M20-9770846 952-1815-ND
Product Name 8 Pos. Male SIL Vertical Throughboard Conn. Headers, Male Pins
Gender Male / Plug
Current Rating 3.0 amps 3.0 amps
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data