HIROSE Electric U.S.A., Inc. Circular Connector Assemblies HR10A-7TP-6P(73)

Description
6 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - HR1619-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
HR1619-ND
Circular Connector Assemblies HR1619-ND
6 Position Circular Connector Plug, Male Pins Solder Cup

6 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 6Pos, Solder; Product Range Hirose(Hrs) - 74AC1056 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 6Pos, Solder; Product Range Hirose(Hrs)
74AC1056
Circular Conn, Plug, 6Pos, Solder; Product Range Hirose(Hrs) 74AC1056
CIRCULAR CONN, PLUG, 6POS, SOLDER; Product Range:HR10A Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Connector Body Material:Brass BodyRoHS Compliant: Yes

CIRCULAR CONN, PLUG, 6POS, SOLDER; Product Range:HR10A Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Connector Body Material:Brass BodyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HR1619-ND 74AC1056
Product Name Circular Connector Assemblies Circular Conn, Plug, 6Pos, Solder; Product Range Hirose(Hrs)
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 100 to 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Housings - 2243-1321G7-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Circular Connector Assemblies - EEG.3B.330.CLN-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 3.5 amps
View Details
2 suppliers