Win Source Part Number: 1350045-FVN.0V.304.C
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: 0V
Number of Positions: 4
Color: Silver
Features: Backshell, Coupling Nut
Connector Type: Plug, Female Sockets and Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Brass
Ingress Protection: IP68 - Dust Tight, Waterproof
Shielding: Shielded
Orientation: Keyed
Standard Package: 1
Shell Size - Insert: 304
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 39.4µin (1.00µm)
Cable Opening: 0.126" ~ 0.165" (3.20mm ~ 4.20mm)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -20°C ~ 200°C
Shell Material: Brass
Shell Finish: Chrome
Insert Material: Polyetheretherketone
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Current Rating (Amps): 7A
Backshell Material, Plating: Brass, Chrome
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: LEMO
Base Product Number: FVN.0V
Primary Material: Metal
California Prop 65: Warning Information
4 Position Circular Connector Plug, Female Sockets and Male Pins Solder Cup
PLUG 4CTS C-COL
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1350045-FVN.0V.304.CLAC40 | FVN.0V.304.CLAC40-ND | FVN.0V.304.CLAC40 | 83T6402 |
| Product Name | Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies | Circular Connector Assemblies | Connector Lemo | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |