KEL Corporation
Free Hanging, Panel Mount
FWB01-04-1
Description
CONN RCPT HSG 4POS 5.0MM
Request a Quote
Email Supplier
Datasheet
Description
CONN RCPT HSG 4POS 5.0MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
6256-FWB01-04-1-ND |
|
Product Name
|
Free Hanging, Panel Mount |
|
Mounting
|
Free Hanging (In-Line)
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Gender
Male / Plug
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details