DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1450
1500
1550
1600
1650
1700
1730
1740
1750
1760
1770
1780
1789
1790
1791
1792
1793
1794
1795
1796
1797
1798
1799
1800
1801
1810
1820
1830
1840
1850
1860
1900
1950
2000
2050
2100
2150
2212
| Product Name | Notes |
|---|---|
| "Connector Header Surface Mount 18 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 20 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 22 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 24 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 26 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 28 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 30 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 32 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 34 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 36 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 38 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 40 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 42 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 44 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 46 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 48 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 50 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 18 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 20 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 22 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 24 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 26 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 28 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 30 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 32 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 34 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 36 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 40 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 44 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 48 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 50 position 0.039"" (1.00mm)" | |
| 1.00 MM SURFACE MOUNT MICRO TERM | |
| CONN HEADER SMD 22POS 1MM |
| << Prev | Next >> |