DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1450
1500
1550
1600
1650
1700
1740
1750
1760
1770
1780
1790
1795
1796
1797
1798
1799
1800
1801
1802
1803
1804
1805
1806
1807
1810
1820
1830
1840
1850
1860
1900
1950
2000
2050
2100
2150
2212
| Product Name | Notes |
|---|---|
| "Connector Header Surface Mount 10 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 12 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 14 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 16 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 14 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 16 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 10 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 12 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 14 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 10 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 12 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 14 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 16 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.050"" (1.27mm)" | |
| CONN HEADER SMD 12POS 1.27MM | |
| CONN HEADER SMD 14POS 1.27MM | |
| CONN HEADER SMD R/A 10POS 1.27MM | |
| CONN HEADER SMD R/A 12POS 1.27MM | |
| HIGH RELIABILITY HEADER STRIPS, |
| << Prev | Next >> |