DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1450
1500
1550
1600
1650
1700
1730
1740
1750
1760
1770
1780
1788
1789
1790
1791
1792
1793
1794
1795
1796
1797
1798
1799
1800
1810
1820
1830
1840
1850
1860
1900
1950
2000
2050
2100
2150
2212
| Product Name | Notes |
|---|---|
| "Connector Header Surface Mount 10 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 100 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 12 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 14 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 16 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 18 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 38 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 4 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 40 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 42 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 44 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 46 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 48 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 50 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 52 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 54 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 56 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 58 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 6 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 60 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 62 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 64 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 66 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 68 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 70 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 72 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 74 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 76 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 78 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 8 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 80 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 82 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 84 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 86 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 88 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 90 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 92 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 96 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 14 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 16 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 18 position 0.039"" (1.00mm)" | |
| CONN HEADER SMD 40POS 1MM |
| << Prev | Next >> |