DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1250
1300
1350
1400
1450
1500
1510
1520
1530
1540
1550
1560
1569
1570
1571
1572
1573
1574
1575
1576
1577
1578
1579
1580
1581
1590
1600
1610
1620
1630
1640
1650
1700
1750
1800
1850
1900
2000
2212
| Product Name | Notes |
|---|---|
| "Power Barrel Connector Jack 0.65mm ID (0.026""), 2.35mm OD (0.093"") Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 1.00mm ID (0.039""), 3.50mm OD (0.138"") Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 1.30mm ID (0.051""), 3.50mm OD (0.138"") Free Hanging (In-Line)" | |
| "Power Barrel Connector Jack 1.30mm ID (0.051""), 3.50mm OD (0.138"") Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 1.30mm ID (0.051""), 3.50mm OD (0.138"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 1.40mm ID (0.055""), 4.30mm ID (0.169""), 6.50mm OD (0.256"") EIAJ-5 Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 1.70mm ID (0.067""), 4.00mm OD (0.157"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Through Hole" | |
| "Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Board Cutout, Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 3.00mm ID (0.118""), 5.50mm OD (0.217"") Through Hole" | |
| "Power Barrel Connector Jack 3.00mm ID (0.118""), 6.50mm OD (0.256"") Through Hole, Right Angle" | |
| 10 Position Circular Connector Plug, Male Pins Solder Cup | |
| 100 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female | |
| 12 (9 + 3 Power) Position Circular Connector Plug, Female Sockets and Male Pins Crimp | |
| 12 (9 + 3 Power) Position Circular Connector Receptacle, Female Sockets and Male Pins Crimp | |
| 12 Position Circular Connector Plug Housing Panel Mount Coupling Nut | |
| 12 Position Circular Connector Plug, Male Pins Solder Cup | |
| 128 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 128 Position Circular Connector Plug, Female Sockets Crimp | |
| 14 Position Circular Connector Plug, Male Pins Solder Cup | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 18 (Data) Position Circular Connector Receptacle, Female Sockets Crimp | |
| 18 Position Circular Connector Plug, Male Pins Solder Cup | |
| 18 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 18 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 19 Position Circular Connector Plug Housing Panel Mount Coupling Nut | |
| 19 Position Circular Connector Plug, Male Pins Solder Cup | |
| 2 (Data) Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 2 (Data) Position Circular Connector Receptacle, Male Pins Solder | |
| 2 Position Circular Connector Plug, Female Sockets Screw | |
| 2 Position Circular Connector Plug, Female Sockets Solder Cup | |
| 2 Position Circular Connector Receptacle, Male Pins Screw | |
| 2 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 2.4 MM JACK TO 2.4 MM JACK ADAPT | |
| 2.4MM JACK TO 2.92MM JACK ADAPTE | |
| 2.4MM PLUG TO 2.92MM JACK ADAPTE | |
| 2.92 MM JACK TO 2.92 MM JACK ADA | |
| 2.92 MM JACK TO SMA JACK ADAPTER | |
| 2.92 MM JACK TO SMA PLUG ADAPTER | |
| 2.92 MM JACK TO SMPM PLUG ADAPTE | |
| 2.92 MM PLUG TO 2.92 MM JACK ADA | |
| 2.92 MM PLUG TO 2.92 MM PLUG ADA | |
| 2.92 MM PLUG TO SMA JACK ADAPTER | |
| 2.92 MM PLUG TO SMA PLUG ADAPTER | |
| 2.92 MM PLUG TO SMPM PLUG ADAPTE | |
| 20 Position Circular Connector Plug, Male Pins Solder Cup | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 26 Position Circular Connector Plug, Male Pins Solder Cup | |
| 3 (Data) Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 3 (Data) Position Circular Connector Receptacle, Male Pins Solder | |
| 3 Position Circular Connector Plug, Female Sockets Screw | |
| 3 Position Circular Connector Plug, Female Sockets Solder Cup | |
| 3 Position Circular Connector Plug, Male Pins Solder Cup | |
| 3 Position Circular Connector Receptacle, Male Pins Screw | |
| 3 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 3 Position Circular Connector Receptacle, Male Pins Solder | |
| 37 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Self Locking | |
| 37 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 37 Position Circular Connector Plug, Female Sockets Crimp | |
| 37 Position Circular Connector Plug, Male Pins Crimp | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 37, 37 Position D-Sub - Stacked Receptacle, Female Sockets Connector | |
| 38 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female | |
| 4 (Data) Position Circular Connector Receptacle, Male Pins Solder | |
| 4 Position Circular Connector Plug, Female Sockets Screw | |
| 4 Position Circular Connector Plug, Male Pins Solder Cup | |
| 4 Position Circular Connector Receptacle, Male Pins Screw | |
| 4 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 43 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Self Locking | |
| 43 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 43 Position Circular Connector Plug, Female Sockets Crimp | |
| 43 Position Circular Connector Plug, Male Pins Crimp | |
| 5 (Data) Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 5 (Data) Position Circular Connector Receptacle, Male Pins Solder | |
| 5 Position Circular Connector Plug, Female Sockets Screw | |
| 5 Position Circular Connector Receptacle, Male Pins Screw | |
| 5 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 6 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 61 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Self Locking | |
| 61 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 61 Position Circular Connector Plug, Female Sockets Crimp | |
| 61 Position Circular Connector Plug, Male Pins Crimp | |
| 62 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female | |
| 68 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female | |
| 68 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male (2) | |
| 7 (Data) Position Circular Connector Plug, Female Sockets Crimp | |
| 7 Position Circular Connector Plug, Male Pins Solder Cup | |
| 7 Position Circular Connector Plug, Male Pins Solder | |
| 7 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| 9, 9 Position D-Sub - Stacked Plug, Male Pins Connector | |
| 9, 9 Position D-Sub - Stacked Receptacle, Female Sockets Connector | |
| Adapter Coaxial Connector 4.3/10 Jack, Female Socket To 2.2/5 Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 4.3/10 Jack, Female Socket To 4.3/10 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 4.3/10 Jack, Female Socket To 4.3/10 Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 4.3/10 Plug, Male Pin To 2.2/5 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 4.3/10 Plug, Male Pin To 4.3/10 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 4.3/10 Plug, Male Pin To 4.3/10 Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 4.3/10 Plug, Male Pin To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 4.3/10 Plug, Male Pin To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 7/16 Jack, Female Socket To 2.2/5 Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 7/16 Jack, Female Socket To 4.3/10 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 7/16 Jack, Female Socket To 4.3/10 Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 7/16 Jack, Female Socket To QC Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 7/16 Plug, Male Pin To 2.2/5 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 7/16 Plug, Male Pin To 4.3/10 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 7/16 Plug, Male Pin To 4.3/10 Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 7/16 Plug, Male Pin To QC Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To AMC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To F Plug, Male Pin 75Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To MCX Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To MCX Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To MCX Plug, Male Pin 75Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To TRB Twinaxial/Triaxial (Concentric) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To TRB Twinaxial/Triaxial Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To TRB Twinaxial/Triaxial Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To TRB Twinaxial/Triaxial Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To TRB Twinaxial/Triaxial Plug, Male Pin | |
| Adapter Coaxial Connector BNC Jack, Female Socket To TRT Twinaxial/Triaxial Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To TRT Twinaxial/Triaxial Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To WECo, Standard Plug, Male Pin 75Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To TRB Twinaxial/Triaxial Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To TRB Twinaxial/Triaxial Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector FME Jack, Female Socket To FME Jack, Female Socket | |
| Adapter Coaxial Connector FME Plug, Male Pin To FME Plug, Male Pin | |
| Adapter Coaxial Connector MCX Jack, Female Socket To SMA Plug, Male Pin | |
| Adapter Coaxial Connector N Jack, Female Socket To 4.3/10 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To 4.3/10 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To 4.3/10 Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To FME Jack, Female Socket | |
| Adapter Coaxial Connector SMA Jack, Female Socket To FME Plug, Male Pin | |
| Adapter Coaxial Connector SMA Jack, Female Socket To MMCX Plug, Male Pin | |
| Adapter Coaxial Connector SMA Jack, Female Socket To N Plug, Male Pin | |
| Adapter Coaxial Connector SMA Jack, Female Socket To RP-SMA Jack, Male Pin | |
| Adapter Coaxial Connector SMA Jack, Female Socket To RP-SMA Plug, Female Socket | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMB Jack, Female Socket | |
| Adapter Coaxial Connector SMA Jack, Female Socket To TNC Jack, Female Socket | |
| Adapter Coaxial Connector SMA Jack, Female Socket To TNC Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To 4.3/10 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To FME Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To FME Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To MMCX Jack, Female Socket | |
| Adapter Coaxial Connector SMA Plug, Male Pin To RP-SMA Jack, Male Pin | |
| Adapter Coaxial Connector SMA Plug, Male Pin To RP-SMA Plug, Female Socket | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector TRB Twinaxial/Triaxial (Concentric) Jack, Female Socket To TRB Twinaxial/Triaxial (Concentric) Jack, Female Socket | |
| Adapter Coaxial Connector TRB Twinaxial/Triaxial Jack, Female Socket To TTM Twinaxial/Triaxial Plug, Male Pin | |
| Adapter Connector BNC Jack, Female Socket To RCA Plug, Male Pin Silver | |
| Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Flange | |
| ADP 2.92MM JACK TO JACK 40GHZ | |
| ADP 2.92MM PLUG TO JACK 40GHZ | |
| ADP 2.92MM PLUG TO PLUG 40GHZ | |
| BNC JACK TO BNC JACK BULKHEAD | |
| CERES, MINI SIZE, 5A, 02 PINS, R | |
| CERES, MINI SIZE, 5A, 03 PINS, R | |
| CERES, MINI SIZE, PLASTIC, 5A, 0 | |
| COAX ADAPT BNC TO BNC | |
| CON7/16 DIN F CRIMP LMR600 | |
| CONN D-SUB PLG/RCPT 15P R/A SLDR | |
| CONN D-SUB PLG/RCPT 25P R/A SLDR | |
| CONN D-SUB PLG/RCPT 37P R/A SLDR | |
| CONN D-SUB PLUG 15POS R/A SLDR | |
| CONN D-SUB PLUG 25POS R/A SLDR | |
| CONN D-SUB PLUG 37POS R/A SLDR | |
| CONN D-SUB PLUG 9POS R/A SLDR | |
| CONN D-SUB PLUG/RCPT 9P R/A SLDR | |
| CONN D-SUB RCPT 15POS R/A SLDR | |
| CONN D-SUB RCPT 15POS VERT SLDR | |
| CONN D-SUB RCPT 25POS R/A SLDR | |
| CONN D-SUB RCPT 25POS VERT SLDR | |
| CONN D-SUB RCPT 37POS R/A SLDR | |
| CONN D-SUB RCPT 37POS VERT SLDR | |
| CONN D-SUB RCPT 9POS PNL MNT | |
| CONN D-SUB RCPT 9POS R/A SLDR | |
| CONN D-SUB RCPT 9POS VERT SOLDER | |
| CONN D-SUB RCPT/PLG 15P R/A SLDR | |
| CONN D-SUB RCPT/PLG 25P R/A SLDR | |
| CONN D-SUB RCPT/PLG 37P R/A SLDR | |
| CONN D-SUB RCPT/PLUG 9P R/A SLDR | |
| DC POWER JACK, RA, BLACK | |
| F, F PWR+M SIG, CRIMP, 2LOCK | |
| F, F, CRIMP, 2LOCK | |
| F, F, CRIMP, SCREW | |
| F, M, CRIMP, 2LOCK | |
| F, M, CRIMP, SCREW | |
| M, F, CRIMP, 2LOCK | |
| M, M PWR+F SIG, CRIMP, 2LOCK | |
| M, M, SOLDER, SCREW | |
| NON-INS FEM .187X.020 DISC 22-18 | |
| NON-INS FEM .187X.032 DISC 22-18 | |
| NON-INS FEM 187 DISC 22-18 LEN 0 | |
| NON-INS FEM 187 DISC NO22-18 MYL | |
| NONINS FEM 187 DISC NO22-18 LEN | |
| O CERES, A-5A, 02P, FRONT FASTEN | |
| O CERES, A-5A, 02P, REAR FASTENE | |
| O CERES, A-5A, 03P, FRONT FASTEN | |
| O CERES, A-5A, 03P, REAR FASTENE | |
| Position Circular Connector | |
| RF ADAPTOR - QMA FEMALE TO N-TYP | |
| RF ADAPTOR - QMA FEMALE TO RIGHT | |
| RF ADAPTOR - QMA FEMALE TO SMA F | |
| RF ADAPTOR - QMA FEMALE TO SMA M | |
| RF ADAPTOR - QMA MALE TO N-TYPE | |
| RF ADAPTOR - QMA MALE TO RIGHT A | |
| RF ADAPTOR - QMA MALE TO SMA FEM | |
| RF ADAPTOR - QMA MALE TO SMA MAL | |
| X-LOK, MINI SIZE, 5A, 04 PINS, R | |
| X-LOK, MINI SIZE, PLASTIC, 5A, 0 | |
| XLOK, A-5A, 05P, CABLE W/O SR |
| << Prev | Next >> |