8 Position Circular Connector Receptacle, Male Pins Solder Cup
SENSOR CONN, M12, 8POS, PLUG, CABLE; Product Range:MPronto12 Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:-; Connector Coding:A Coded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-APPM-A08MAPAN-AS1-ND | 60AJ4938 |
| Product Name | Circular Connector Assemblies | Sensor Conn, M12, 8Pos, Plug, Cable; Product Range Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors |