Amphenol Industrial Circular Connector Assemblies APSEPJ6E2

Description
12 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
12 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - APSEPJ6E2-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
APSEPJ6E2-ND
Circular Connector Assemblies APSEPJ6E2-ND
12 Position Circular Connector Plug, Male Pins Solder Cup

12 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector Plug, Size E, 12 Position, Cable; Product Range Amphenol Industrial - 10M5828 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size E, 12 Position, Cable; Product Range Amphenol Industrial
10M5828
Circular Connector Plug, Size E, 12 Position, Cable; Product Range Amphenol Industrial 10M5828
CIRCULAR CONNECTOR PLUG, SIZE E, 12 POSITION, CABLE; Product Range:Amphe-PPM Sealed Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE E, 12 POSITION, CABLE; Product Range:Amphe-PPM Sealed Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number APSEPJ6E2-ND 10M5828
Product Name Circular Connector Assemblies Circular Connector Plug, Size E, 12 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC 90° Plug - 150113 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Custom Off The Shelf Micro Circular Connectors - Type Plastic - A22004-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details