Amphenol LTW Circular Connector Assemblies APPM-A08MAPAS-XS1

Description
ACC, SEN, X CODE, SAMPLE KIT
Request a Quote Datasheet
Description
ACC, SEN, X CODE, SAMPLE KIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-APPM-A08MAPAS-XS1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-APPM-A08MAPAS-XS1-ND
Circular Connector Assemblies 1754-APPM-A08MAPAS-XS1-ND
ACC, SEN, X CODE, SAMPLE KIT

ACC, SEN, X CODE, SAMPLE KIT

Buy Now Datasheet
Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Amphenol Ltw - 96AJ1705 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Amphenol Ltw
96AJ1705
Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Amphenol Ltw 96AJ1705
SENSOR CONNECTOR, M12, PLUG, 8POS, CABLE; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 8POS, CABLE; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-APPM-A08MAPAS-XS1-ND 96AJ1705
Product Name Circular Connector Assemblies Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details