Amphenol Sine Systems Automotive Connectors ARC18-40SA-P013

Description
40 Pos Plug Socket A Key 1420AWG
Request a Quote Datasheet
Description
40 Pos Plug Socket A Key 1420AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
ARC18-40SA-P013
Automotive Connectors ARC18-40SA-P013
40 Pos Plug Socket A Key 1420AWG

40 Pos Plug Socket A Key 1420AWG

Buy Now
Swedesboro, NJ, United States
8 Socket Plug, Wedge and Contacts Kit

8 Socket Plug, Wedge and Contacts Kit

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Connector Housings - 889-ARC18-40SA-P013-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-ARC18-40SA-P013-ND
Rectangular Connector Housings 889-ARC18-40SA-P013-ND
40 Rectangular Connectors - Housings Plug Black

40 Rectangular Connectors - Housings Plug Black

Buy Now Datasheet
Amphenol Sine Systems ARC18-40SA-P013, 40-Position ARC Connector Plug, Socket Contact, Size 16, Jackscrew, Bonded Front Seal, Keyed A - 39372 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ARC18-40SA-P013, 40-Position ARC Connector Plug, Socket Contact, Size 16, Jackscrew, Bonded Front Seal, Keyed A
39372
Amphenol Sine Systems ARC18-40SA-P013, 40-Position ARC Connector Plug, Socket Contact, Size 16, Jackscrew, Bonded Front Seal, Keyed A 39372
Amphenol Sine Systems ARC Series™ Connectors are a rugged, heavy-duty, environmentally-seal ed, thermoplastic rectangular connector series. They are ideal for situations requiring high pin counts for use in controlled and/or uncontrolled environmental conditions. ARC Series Connectors are available as in-line plugs and flange mount receptacles. All plugs and receptacles are IP68/69K rated (in mated condition). Amphenol Sine Systems ARC18-40SA-P013, 40-Position ARC Connector Plug Category: Amphenol ARC Connectors Manufacturer: Amphenol Sine Systems Compatible with existing standard products industry-wide Deutsch Part # DRC18-40SA-P013 Series: ARC Number of Pins: 40 Current Rating: 13A Voltage Rating: 250VAC/DC Operating Temperature: -67°F (-55°C) to 257°F (125°C) Color: Black Ingress Protection: IP69K (in mated condition) Seal Color: Red Accepts Size 16 contacts Jackscrew with threaded insert for mating Modifications: Flange mount with normal diameter seal Modifications: Keyed A Applications Heavy equipment, agricultural, automotive, off-highway, alternate energy, marine and other demanding interconnect architectures

Amphenol Sine Systems ARC Series™ Connectors are a rugged, heavy-duty, environmentally-sealed, thermoplastic rectangular connector series. They are ideal for situations requiring high pin counts for use in controlled and/or uncontrolled environmental conditions. ARC Series Connectors are available as in-line plugs and flange mount receptacles. All plugs and receptacles are IP68/69K rated (in mated condition).

  • Amphenol Sine Systems ARC18-40SA-P013, 40-Position ARC Connector Plug
  • Category: Amphenol ARC Connectors
  • Manufacturer: Amphenol Sine Systems
  • Compatible with existing standard products industry-wide
  • Deutsch Part # DRC18-40SA-P013
  • Series: ARC
  • Number of Pins: 40
  • Current Rating: 13A
  • Voltage Rating: 250VAC/DC
  • Operating Temperature: -67°F (-55°C) to 257°F (125°C)
  • Color: Black
  • Ingress Protection: IP69K (in mated condition)
  • Seal Color: Red
  • Accepts Size 16 contacts
  • Jackscrew with threaded insert for mating
  • Modifications: Flange mount with normal diameter seal
  • Modifications: Keyed A
  • Applications
  • Heavy equipment, agricultural, automotive, off-highway, alternate energy, marine and other demanding interconnect architectures
Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Waytek, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ARC18-40SA-P013 ARC18-40SA-P013 889-ARC18-40SA-P013-ND 39372
Product Name Automotive Connectors Rectangular Connector Housings Amphenol Sine Systems ARC18-40SA-P013, 40-Position ARC Connector Plug, Socket Contact, Size 16, Jackscrew, Bonded Front Seal, Keyed A
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Automotive Connectors - 1797874 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Termination Solder
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details