3M Headers, Male Pins 929715-11-15-EU

Description
"Connector Header Through Hole 30 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 30 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3M156380-30-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M156380-30-ND
Headers, Male Pins 3M156380-30-ND
"Connector Header Through Hole 30 position 0.100"" (2.54mm)"

"Connector Header Through Hole 30 position 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 3M156380-30-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99089-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NC2-FYG-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Hard Metric, Standard - 2684-064688-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details