3M Headers, Male Pins 929705-11-30-I

Description
"Connector Header Through Hole 30 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 30 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3M156860-30-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M156860-30-ND
Headers, Male Pins 3M156860-30-ND
"Connector Header Through Hole 30 position 0.100"" (2.54mm)"

"Connector Header Through Hole 30 position 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 3M156860-30-ND
Product Name Headers, Male Pins
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-2003-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
PCB Sockets - 1731113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 2.54 mm (0.1000 inch)
View Details
PCB Connectors - NCK-FL4G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Category PC Card Connector
Connector Type CFast
Gender Female / Jack
View Details