3M Headers, Male Pins 929710-01-36

Description
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3M156359-72-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M156359-72-ND
Headers, Male Pins 3M156359-72-ND
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"

"Connector Header Through Hole 72 position 0.100"" (2.54mm)"

Buy Now Datasheet
Board-Board Connector, Header, 72 Position, 2Row; Connector Systems 3M - 44F7789 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 72 Position, 2Row; Connector Systems 3M
44F7789
Board-Board Connector, Header, 72 Position, 2Row; Connector Systems 3M 44F7789
BOARD-BOARD CONNECTOR, HEADER, 72 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole Straight; Product Range:929 Series RoHS Compliant: No

BOARD-BOARD CONNECTOR, HEADER, 72 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole Straight; Product Range:929 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 3M156359-72-ND 44F7789
Product Name Headers, Male Pins Board-Board Connector, Header, 72 Position, 2Row; Connector Systems 3M
Connector Type Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
PwrBlade ® - 51915-025LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
PCB Sockets - 1224748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details