"Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)"
BOARD-BOARD CONN, HEADER, 36WAY, 1ROW; Connector Systems:Board-to-Boa
Pin Strip Header, > 5 x 10^9 Ohms @ 500 VDC Insulation Resistance, Gray (Insulation) Color
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M156861-36-ND | 44F7814 | 70114985 |
| Product Name | Headers, Male Pins | Board-Board Conn, Header, 36Way, 1Row; Connector Systems 3M | Header; Pin Strip; 36; Flange; 4-40; Copper Alloy; 2.5 A; Gray Insulation |
| Connector Type | Header Connector | Board to Board Connector | |
| Mounting | Through Hole, Right Angle | Flange | |
| Current Rating | 2.5 amps | 2.5 amps |