DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
800
850
900
950
1000
1050
1080
1090
1100
1110
1120
1130
1136
1137
1138
1139
1140
1141
1142
1143
1144
1145
1146
1147
1148
1150
1160
1170
1180
1190
1200
1250
1300
1350
1400
1450
1500
2000
2212
| Product Name | Notes |
|---|---|
| "10 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "100 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "100 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Press-Fit Tin-Lead" | |
| "11 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "11 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "11 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "11 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "11 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "12 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "12 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "12 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "13 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "13 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "14 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "14 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "15 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "15 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "16 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "16 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "18 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "20 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "23 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "24 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "3 (2 + 1 Ground) Position Terminal Lug Strip 0.375"" (9.53mm) Terminal Lug, Single End" | |
| "3 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "6 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green" | |
| "6 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green" | |
| "6 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "9 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "96 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "96 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "98 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 15 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 21 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 27 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 33 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 39 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 42 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 45 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 48 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 51 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 54 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 57 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 63 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 66 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 69 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 72 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 75 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 78 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 81 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 84 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 87 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 9 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 90 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 93 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 96 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 15 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 21 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 27 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 33 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 39 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 42 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 45 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 48 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 51 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 54 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 57 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 63 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 66 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 69 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 72 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 75 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 78 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 81 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 84 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 87 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 90 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 93 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 96 position 0.100"" (2.54mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.030"" (0.76mm) Dia" | |
| "Pin Receptacle Connector 0.048"" ~ 0.064"" (1.22mm ~ 1.63mm) Crimp Solder" | |
| 10 (Round) Pos Transistor, TO-5 Socket Gold Through Hole | |
| 12 Position Spring Mating Target Connector Through Hole | |
| 12 Position Spring Piston Connector Through Hole | |
| 15 Position Spring Mating Target Connector Through Hole | |
| 15 Position Spring Piston Connector Through Hole | |
| 18 Position Spring Mating Target Connector Through Hole | |
| 18 Position Spring Piston Connector Through Hole | |
| 2 (1 + 1 Ground) Position Terminal Lug Strip Terminal Lug, Single End | |
| 21 Position Spring Mating Target Connector Through Hole | |
| 21 Position Spring Piston Connector Through Hole | |
| 23GA PIN CONTACT 50 AU | |
| 24 Position Spring Mating Target Connector Through Hole | |
| 24 Position Spring Piston Connector Through Hole | |
| 3 (Round) Pos Transistor, TO-5 Socket Gold Through Hole | |
| 3 Position Circular Connector Plug, Female Sockets Solder Cup | |
| 3 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 3 Position Circular Connector Receptacle, Male Pins Solder | |
| 30 Position Spring Mating Target Connector Through Hole | |
| 30 Position Spring Piston Connector Through Hole | |
| 4 (Round) Pos Transistor, TO-5 Socket Gold Panel Mount | |
| 4 (Round) Pos Transistor, TO-5 Socket Gold Through Hole | |
| 4 Position Circular Connector Plug, Female Sockets Solder Cup | |
| 4 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 4 Position Circular Connector Receptacle, Male Pins Solder | |
| 6 Position Circular Connector Receptacle, Female Sockets Wire Leads | |
| 8 (Round) Pos Transistor, TO-5 Socket Gold Panel Mount | |
| 8 (Round) Pos Transistor, TO-5 Socket Gold Through Hole | |
| 9 Position Spring Mating Target Connector Through Hole | |
| 9 Position Spring Piston Connector Through Hole | |
| Connector Cap (Cover) Black | |
| Connector Cover For | |
| Connector Cover, Top For | |
| Contact Size | |
| Contact Spring Surface Mount | |
| Contact Spring Through Hole | |
| Contact Spring | |
| SKH D32*2 LP5.08/16 RH2 | |
| Terminal Block Connector 2 Position Disconnect Beige 12-22 AWG | |
| Terminal Inline, Tap (Suitcase) Connector IDC 14-18 AWG Blue | |
| Terminator Coax Connector 50 Ohms |
| << Prev | Next >> |