EDAC, Inc. Edgeboard Connectors 807-008-459-101

Description
"8 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"8 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-807-008-459-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-807-008-459-101-ND
Edgeboard Connectors 151-807-008-459-101-ND
"8 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

"8 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 98AJ1655 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
98AJ1655
Connector Rohs Compliant Edac 98AJ1655
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-807-008-459-101-ND 98AJ1655
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Terminals - Screw Connectors - 1333822-7691 - Win Source Electronics
Specs
Termination Snap-Fit
Mounting Through Hole
Current Rating 15.0 amps
View Details
5 suppliers
Coaxial Connectors - 1122628 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
PCB Connectors - NCK-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type HDMI; DisplayPort
Gender Female / Jack
View Details