EDAC, Inc. Edgeboard Connectors 746-110-527-206

Description
"110 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet
Description
"110 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-746-110-527-206-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-746-110-527-206-ND
Edgeboard Connectors 151-746-110-527-206-ND
"110 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

"110 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 746-110-527-206 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
746-110-527-206
Card Edge Connectors - Edgeboard Connectors 746-110-527-206
746 SERIES ULTRA-MATE CARD EDGE

746 SERIES ULTRA-MATE CARD EDGE

Supplier's Site Datasheet
Connector Edac - 98AJ0946 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
98AJ0946
Connector Edac 98AJ0946
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-746-110-527-206-ND 746-110-527-206 98AJ0946
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Jack Plugs & Sockets - 1115769 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Turret Connectors - 1503-2 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare
Mounting Through Hole
Coupling Single End
View Details
2 suppliers